onsemi Connector/Terminal/Pin 74LCX245WM

Description
NON INVERTING TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC IC FAMILY:74LCX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NON INVERTING TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC IC FAMILY:74LCX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 16119202 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16119202
Connector/Terminal/Pin 16119202
NON INVERTING TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC IC FAMILY:74LCX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON INVERTING TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74LCX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, LOGIC IC FAMILY:74LCX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 16119202
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to UHF Female, Adapter - SALE-9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UHF (M) St. Connector for RG316 Cable PL259(PLUG) - ET-UMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details