NON INVERTING TRANSCEIVER, SOIC-20; Logic Family / Base Number:74LCX245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74LCX RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 78K6302 |
| Product Name | Non Inverting Transceiver, Soic-20; Logic Family / Base Number Onsemi |