onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX 74LCX245SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127196-74LCX245SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127196-74LCX245SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX - 127196-74LCX245SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX
127196-74LCX245SJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX 127196-74LCX245SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127196-74LCX245SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127196-74LCX245SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245SJX
Buffers, Drivers, Receivers, Transceivers 74LCX245SJX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245SJX
Buffers, Drivers, Receivers, Transceivers 74LCX245SJX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX245SJX
Buffers, Drivers, Receivers, Transceivers 74LCX245SJX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 127196-74LCX245SJX 74LCX245SJX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX245SJX Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details