BUFFER/LINE DRIVER, 3-STATE O/P, SOIC-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
BUFFER/DRIV, OCTAL, TRI-STATE, WSOIC-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic ICRoHS Compliant: Yes
NON INVERTING BUFFER, SOIC-20, FULL REEL; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Buffers & Line Drivers Buffer/Line Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 56W4679 | 74LCX244WMX |
| Product Name | Buffer/line Driver, 3-State O/p, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |