NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers Buffer/Line Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 34C2216 | 74LCX244WM |
| Product Name | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |