onsemi Buffers, Drivers, Receivers, Transceivers 74LCX244SJ

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LCX244SJFS-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LCX244SJFS-ND
Buffers, Drivers, Receivers, Transceivers 74LCX244SJFS-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244SJ - 076331-74LCX244SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244SJ
076331-74LCX244SJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244SJ 076331-74LCX244SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076331-74LCX244SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,900

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076331-74LCX244SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1,900

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LCX244SJ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LCX244SJ
IC BUFFER NON-INVERT 3.6V 20SOP

IC BUFFER NON-INVERT 3.6V 20SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LCX244SJFS-ND 076331-74LCX244SJ 74LCX244SJ
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX244SJ Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data