Buffers & Line Drivers Buffer/Line Driver
NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LCX244MTCX | 78K6300 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Onsemi |