74LCX Series 3.6 V Surface Mount Low Voltage Buffer/Line Driver - DQFN-20
Buffers & Line Drivers Octal Buffer/Line Driver with 3-State
BUFFER/DRIV, OCTAL, TRI-STATE, DQFN-20; Logic Family / Base Number:74LCX244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:DQFN; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 74LCX244BQX | 74LCX244BQX | 31Y6412 |
| Product Name | Others | Buffers & Line Drivers | Buffer/driv, Octal, Tri-State, Dqfn-20; Logic Family / Base Number Onsemi |