The 74LCX240MSAX is an inverting octal buffer and line driver designed for low voltage applications, capable of interfacing with 5 V signal environments. It operates within a supply voltage range of 1.65 V to 5.5 V and features 5 V tolerant inputs and outputs. The device supports a maximum propagation delay of 6.5 ns at 3.3 V and can drive outputs up to ±24 mA. It includes power-down high impedance states and supports live insertion and withdrawal. The 74LCX240MSAX is fabricated using advanced CMOS technology, ensuring high-speed operation with low power dissipation. It is also compliant with RoHS standards and exhibits robust ESD performance, rated over 2000 V for the human body model. The operating temperature range is from -40 °C to +125 °C, making it suitable for various applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007026-74LCX240MSAX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
IC BUFFER INVERT 3.6V 20SSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 007026-74LCX240MSAX | 74LCX240MSAX-ND | 74LCX240MSAX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240MSAX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |