onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74LCX240MSAX

Description
IC BUFFER INVERT 3.6V 20SSOP
Description
IC BUFFER INVERT 3.6V 20SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX240MSAX is an inverting octal buffer and line driver designed for low voltage applications, capable of interfacing with 5 V signal environments. It operates with a supply voltage range of 1.65 V to 5.5 V and features 5 V tolerant inputs and outputs. The device has a maximum propagation delay of 6.5 ns at 3.3 V and a maximum supply current of 10 µA. It supports live insertion and withdrawal, and provides power-down high impedance inputs and outputs. The output drive capability is ±24 mA at 3.0 V. The device is built using advanced CMOS technology, ensuring high-speed operation with low power dissipation. It also incorporates proprietary noise and EMI reduction circuitry and has robust ESD performance exceeding 2000 V. The 74LCX240MSAX is RoHS compliant and available in a TSSOP-20 package.

Datasheet Summary
Powered by GS/AI

The 74LCX240MSAX is an inverting octal buffer and line driver designed for low voltage applications, capable of interfacing with 5 V signal environments. It operates with a supply voltage range of 1.65 V to 5.5 V and features 5 V tolerant inputs and outputs. The device has a maximum propagation delay of 6.5 ns at 3.3 V and a maximum supply current of 10 µA. It supports live insertion and withdrawal, and provides power-down high impedance inputs and outputs. The output drive capability is ±24 mA at 3.0 V. The device is built using advanced CMOS technology, ensuring high-speed operation with low power dissipation. It also incorporates proprietary noise and EMI reduction circuitry and has robust ESD performance exceeding 2000 V. The 74LCX240MSAX is RoHS compliant and available in a TSSOP-20 package.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240MSAX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX240MSAX
Logic - Buffers, Drivers, Receivers, Transceivers 74LCX240MSAX
IC BUFFER INVERT 3.6V 20SSOP

IC BUFFER INVERT 3.6V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LCX240MSAX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details