onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16652MEA 74LCX16652MEA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765554-74LCX16652MEA Series: 74LCX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LCX16652 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): SN74LVCH16652ADLR; 74LVCH16652APV; PI74LCX16652VE; Introduction Date: February 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765554-74LCX16652MEA Series: 74LCX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LCX16652 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): SN74LVCH16652ADLR; 74LVCH16652APV; PI74LCX16652VE; Introduction Date: February 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16652MEA - 765554-74LCX16652MEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16652MEA
765554-74LCX16652MEA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16652MEA 765554-74LCX16652MEA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765554-74LCX16652MEA Series: 74LCX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: 74LCX16652 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): SN74LVCH16652ADLR; 74LVCH16652APV; PI74LCX16652VE; Introduction Date: February 01, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765554-74LCX16652MEA
Series: 74LCX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: 74LCX16652
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SN74LVCH16652ADLR; 74LVCH16652APV; PI74LCX16652VE;
Introduction Date: February 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 765554-74LCX16652MEA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16652MEA
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882980 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details