REGISTERED TRANSCEIVER, TSSOP-56; Logic Family / Base Number:-; Logic Device Type:Transceiver, Registered; Logic Case Style:TSSOP; No. of Pins:56Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 34C8110 |
| Product Name | Registered Transceiver, Tssop-56; Logic Family / Base Number Onsemi |