onsemi Latches 74LCX16373GX

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX16373GX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LCX16373GX
736616-74LCX16373GX
Logic - Logic - Latches - 74LCX16373GX 736616-74LCX16373GX
Manufacturer: ON Semiconductor Win Source Part Number: 736616-74LCX16373GX Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 5.4ns Categories: Integrated Circuits Supplier Device Package: 54-FBGA (5.5x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 54-LFBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LCX16373 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 736616-74LCX16373GX
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 5.4ns
Categories: Integrated Circuits
Supplier Device Package: 54-FBGA (5.5x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 54-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX16373
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
Latches - 74LCX16373GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (8x5.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (8x5.5)

Buy Now Datasheet
Latches - 74LCX16373GX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA (5.5x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX16373GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX16373GX
Integrated Circuits (ICs) - Logic - Latches 74LCX16373GX
BUS DRIVER

BUS DRIVER

Supplier's Site
Logic - Latches - 74LCX16373GX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX16373GX
Logic - Latches 74LCX16373GX
IC LATCH TRANSP 16BIT LV 54FBGA

IC LATCH TRANSP 16BIT LV 54FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LCX16373GX-ND 736616-74LCX16373GX 74LCX16373GX 74LCX16373GX 74LCX16373GX
Product Name Latches Logic - Logic - Latches - 74LCX16373GX Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HCT373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Latches - 74LCX16373G - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details