IC, 74LCX, SMD; Logic Family / Base Number:74LCX16245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 59M6047 |
| Product Name | Ic, 74Lcx, Smd; Logic Family / Base Number Onsemi |