BUFFER/DRIV, 16BIT, TRI-STATE, TSSOP-48; Logic Family / Base Number:74LCX16244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic RoHS Compliant: Yes
NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74LCX16244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Product Range:-RoHS Compliant: Yes
Buffers & Line Drivers 16-Bit Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 31Y6408 | 74LCX16244MTDX |
| Product Name | Buffer/driv, 16Bit, Tri-State, Tssop-48; Logic Family / Base Number Onsemi | Buffers & Line Drivers |