Buffer/Line Driver 16-CH Non-Inverting 3-ST CMOS 48-Pin TSSOP W Rail - Rail/Tube
NON INVERTING BUFFER, TSSOP-48; Logic Family / Base Number:74LCX16244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LCX16244MTD | 78K6292 |
| Product Name | Others | Non Inverting Buffer, Tssop-48; Logic Family / Base Number Onsemi |