Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008905-74LCX16244GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-FBGA (5.5x8)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-FBGA (5.5x8)
IC BUFFER NON-INVERT 3.6V 54FBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1008905-74LCX16244GX | 74LCX16244GXTR-ND | 74LCX16244GX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244GX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |