onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244 74LCX16244

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1132355-74LCX16244 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing, Signal Processing
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1132355-74LCX16244 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing, Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244 - 1132355-74LCX16244 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244
1132355-74LCX16244
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244 1132355-74LCX16244
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1132355-74LCX16244 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing, Signal Processing

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1132355-74LCX16244
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Clock & Timing, Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1132355-74LCX16244
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX16244
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details