Buffers & Line Drivers 16-Bit Buff/Lin Drv
IC, INVERTING BUFFER, TSSOP-48; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:2V; Supply Voltage Max:3.3V; Logic IC Family:74LCX; Logic IC Base Number:7416240; MSL:-RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LCX16240MTDX | 38C7842 |
| Product Name | Buffers & Line Drivers | Ic, Inverting Buffer, Tssop-48; Logic Device Type Onsemi |