onsemi 3.6V Logic IC 74LCX14SJX

Description
Hex Schmitt Trigger Inverter IC, 6 Circuits, 3.6V, SOP Product overview: 74LCX14SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14SJX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Hex Schmitt Trigger Inverter IC, 6 Circuits, 3.6V, SOP Product overview: 74LCX14SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14SJX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX14SJX is a low voltage hex inverter featuring Schmitt trigger inputs, designed to convert slowly changing input signals into sharply defined, jitter-free output signals. It operates within a supply voltage range of 2.0V to 3.6V and is capable of driving outputs with a maximum current of ±24mA at 3.0V. The device supports 5V tolerant inputs, allowing for compatibility with 5V, 3V, and 2.5V systems. It incorporates proprietary noise and EMI reduction circuitry, enhancing performance in noisy environments. The inverter's hysteresis between the positive-going and negative-going input thresholds is typically 1.0V, which is largely insensitive to variations in temperature and supply voltage. The 74LCX14SJX is fabricated using advanced CMOS technology, ensuring high-speed operation while maintaining low power dissipation. It also features robust ESD protection, with ratings exceeding 2000V for the human body model and 200V for the machine model. The device is available in a 14-lead Small Outline Package (SOP), making it suitable for various applications where space and performance are critical.

Datasheet Summary
Powered by GS/AI

The 74LCX14SJX is a low voltage hex inverter featuring Schmitt trigger inputs, designed to convert slowly changing input signals into sharply defined, jitter-free output signals. It operates within a supply voltage range of 2.0V to 3.6V and is capable of driving outputs with a maximum current of ±24mA at 3.0V. The device supports 5V tolerant inputs, allowing for compatibility with 5V, 3V, and 2.5V systems. It incorporates proprietary noise and EMI reduction circuitry, enhancing performance in noisy environments. The inverter's hysteresis between the positive-going and negative-going input thresholds is typically 1.0V, which is largely insensitive to variations in temperature and supply voltage. The 74LCX14SJX is fabricated using advanced CMOS technology, ensuring high-speed operation while maintaining low power dissipation. It also features robust ESD protection, with ratings exceeding 2000V for the human body model and 200V for the machine model. The device is available in a 14-lead Small Outline Package (SOP), making it suitable for various applications where space and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Logic IC
705-74LCX14SJX
3.6V Logic IC 705-74LCX14SJX
Hex Schmitt Trigger Inverter IC, 6 Circuits, 3.6V, SOP Product overview: 74LCX14SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14SJX can be used for catalog matching and distributor lookup.

Hex Schmitt Trigger Inverter IC, 6 Circuits, 3.6V, SOP Product overview: 74LCX14SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LCX14SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX14SJXTR-ND
Gates and Inverters 74LCX14SJXTR-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOP

Inverter IC 6 Channel Schmitt Trigger 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX14SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX14SJX
Logic - Gates and Inverters 74LCX14SJX
IC INVERT SCHMITT 6CH 6-IN 14SOP

IC INVERT SCHMITT 6CH 6-IN 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX14SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX14SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX14SJX
IC INVERT SCHMITT 6CH 1IN 14SOP

IC INVERT SCHMITT 6CH 1IN 14SOP

Supplier's Site
Gates and Inverters - 74LCX14SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX14SJX
Gates and Inverters 74LCX14SJX
Inverter IC 6 Channel Schmitt Trigger Input 14-SOP

Inverter IC 6 Channel Schmitt Trigger Input 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LCX14SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX14SJX
Gates and Inverters 74LCX14SJX
Inverter IC 6 Channel Schmitt Trigger 14-SOP

Inverter IC 6 Channel Schmitt Trigger 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LCX14SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX14SJX
Gates and Inverters 74LCX14SJX
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX14SJX 74LCX14SJXTR-ND 74LCX14SJX 74LCX14SJX 74LCX14SJX 74LCX14SJX
Product Name 3.6V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT NOT NOT NOT; Inverter
Supply Voltage 3.6V 2V ~ 3.6V 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) 3.6V 3.6V; 2V ~ 3.6V
Inputs 6 1 1
Propagation Delay 6.5 ns 6.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details