IC INVERT SCHMITT 6CH 1IN 14SOIC Product overview: 74LCX14MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14MX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
LOGIC INVERTER GATE, SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX14MX | 74LCX14MXTR-ND | 38C7840 | 74LCX14MX | 74LCX14MX | 74LCX14MX |
| Product Name | Logic IC | Gates and Inverters | Logic Inverter Gate, Soic-14, Full Reel; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| IC Package Type | Other; Bulk | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |