onsemi Logic - Logic - Gates and Inverters - 74LCX14MTCX_NL 74LCX14MTCX_NL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052126-74LCX14MTCX_N L Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.4 V to 0.6 V Logic Level - High: 1.7 V to 2.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052126-74LCX14MTCX_N L Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.4 V to 0.6 V Logic Level - High: 1.7 V to 2.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LCX14MTCX_NL - 052126-74LCX14MTCX_NL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX14MTCX_NL
052126-74LCX14MTCX_NL
Logic - Logic - Gates and Inverters - 74LCX14MTCX_NL 052126-74LCX14MTCX_NL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052126-74LCX14MTCX_N L Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.4 V to 0.6 V Logic Level - High: 1.7 V to 2.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052126-74LCX14MTCX_NL
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.4 V to 0.6 V
Logic Level - High: 1.7 V to 2.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74LCX14MTCX_NL
TSSOP Logic IC 705-74LCX14MTCX_NL
HEX INVERTER 14-TSSOP Product overview: 74LCX14MTCX_NL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14MTCX_NL can be used for catalog matching and distributor lookup.

HEX INVERTER 14-TSSOP Product overview: 74LCX14MTCX_NL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14MTCX_NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LCX14MTCX_NL-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX14MTCX_NL-ND
Gates and Inverters 74LCX14MTCX_NL-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX14MTCX_NL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX14MTCX_NL
Logic - Gates and Inverters 74LCX14MTCX_NL
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LCX14MTCX_NL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX14MTCX_NL
Gates and Inverters 74LCX14MTCX_NL
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 052126-74LCX14MTCX_NL 705-74LCX14MTCX_NL 74LCX14MTCX_NL-ND 74LCX14MTCX_NL 74LCX14MTCX_NL
Product Name Logic - Logic - Gates and Inverters - 74LCX14MTCX_NL TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) 3.6V; 2V ~ 3.6V
Inputs 6 1 1 1
Propagation Delay 6.5 ns 6.5 ns 6.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 5440DMQB - 907363-5440DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details