Manufacturer: ON Semiconductor
Win Source Part Number: 1132344-74LCX14M
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.4V ~ 0.6V
Logic Level - High: 1.7V ~ 2.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74LVC14AD; 74LVC14AM; 74LVC14AMTR; 74LCX14M;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74LCX14
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 6.5ns at 3.3V, 50pF
Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC, 3.6V Product overview: 74LCX14M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX14; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1132344-74LCX14M | 705-74LCX14M | 74LCX14M-ND | 74LCX14M | 74LCX14M | 78K6290 | 74LCX14M |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX14M | 3.6V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 3.6V | 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) | 3.6V; 2V ~ 3.6V | |
| Inputs | 6 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |