Inverters Hex Inverter with Schmitt Trigger Inp Product overview: 74LCX14BQX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX14BQX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-DQFN (3x2.5)
Inverter IC 6 Channel Schmitt Trigger 14-DQFN (3x2.5)
Inverter IC 6 Channel Schmitt Trigger 14-DQFN (3x2.5)
Inverter IC 6 Channel Schmitt Trigger 14-DQFN (3x2.5)
SCHMITT TRIGGER INVERTER, 1 I/P, 85DEG C ROHS COMPLIANT: YES
IC INVERT SCHMITT 6CH 1IN 14DQFN
IC INVERT SCHMITT 6CH 6IN 14DQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX14BQX | 74LCX14BQXDKR-ND | 74LCX14BQX | 54AH9782 | 74LCX14BQX | 74LCX14BQX |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Schmitt Trigger Inverter, 1 I/p, 85Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2 V to 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2.2V (Low), 0.4V ~ 0.6V (High) | |
| Logic Family | 74LCX | |||||
| IC Package Type | Other; Reel | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | |||
| Inputs | 1 | 1 |