onsemi TSSOP Analog Switch and Multiplexer IC 74LCX138MTC

Description
3-to-8 Demultiplexer/Decode r IC, CMOS, 8.4ns, TSSOP Product overview: 74LCX138MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LCX138MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Demultiplexer/Decode r IC, CMOS, 8.4ns, TSSOP Product overview: 74LCX138MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LCX138MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-74LCX138MTC
TSSOP Analog Switch and Multiplexer IC 743-74LCX138MTC
3-to-8 Demultiplexer/Decode r IC, CMOS, 8.4ns, TSSOP Product overview: 74LCX138MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LCX138MTC can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer/Decoder IC, CMOS, 8.4ns, TSSOP Product overview: 74LCX138MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LCX138MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74LCX138MTC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74LCX138MTC-ND
Signal Switches, Multiplexers, Decoders 74LCX138MTC-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138MTC - 1132339-74LCX138MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138MTC
1132339-74LCX138MTC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138MTC 1132339-74LCX138MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1132339-74LCX138MTC Packaging: Tube Type: Decoder/Demultiplexe r Mounting Style: SMD Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LCX138 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1132339-74LCX138MTC
Packaging: Tube
Type: Decoder/Demultiplexer
Mounting Style: SMD
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX138
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - 74LCX138MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LCX138MTC
Logic - Signal Switches, Multiplexers, Decoders 74LCX138MTC
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74LCX138MTC 74LCX138MTC-ND 1132339-74LCX138MTC 74LCX138MTC
Product Name TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138MTC Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898616 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Dual Analog Switch and Multiplexer IC - 743-CD54HC153F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
Quad Analog Switch and Multiplexer IC - 747-74HC4066DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74F138SCX - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details