onsemi Signal Switches, Multiplexers, Decoders 74LCX138BQX

Description
Decoder/Demultiplexe r 1 x 3:8 16-DQFN (2.5x3.5)
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-DQFN (2.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74LCX138BQXFSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74LCX138BQXFSCT-ND
Signal Switches, Multiplexers, Decoders 74LCX138BQXFSCT-ND
Decoder/Demultiplexe r 1 x 3:8 16-DQFN (2.5x3.5)

Decoder/Demultiplexer 1 x 3:8 16-DQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74LCX138BQXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74LCX138BQXFSTR-ND
Signal Switches, Multiplexers, Decoders 74LCX138BQXFSTR-ND
Decoder/Demultiplexe r 1 x 3:8 16-DQFN (2.5x3.5)

Decoder/Demultiplexer 1 x 3:8 16-DQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74LCX138BQXFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74LCX138BQXFSDKR-ND
Signal Switches, Multiplexers, Decoders 74LCX138BQXFSDKR-ND
Decoder/Demultiplexe r 1 x 3:8 16-DQFN (2.5x3.5)

Decoder/Demultiplexer 1 x 3:8 16-DQFN (2.5x3.5)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138BQX - 1008888-74LCX138BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138BQX
1008888-74LCX138BQX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138BQX 1008888-74LCX138BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008888-74LCX138BQX Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DQFN (2.5x3.5) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008888-74LCX138BQX
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DQFN (2.5x3.5)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 3.6V Analog Switch and Multiplexer IC
743-74LCX138BQX
SMD 3.6V Analog Switch and Multiplexer IC 743-74LCX138BQX
1-of-8 Demultiplexer/Decode r, 3.6V, CMOS, Surface Mount Product overview: 74LCX138BQX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LCX138BQX can be used for catalog matching and distributor lookup.

1-of-8 Demultiplexer/Decoder, 3.6V, CMOS, Surface Mount Product overview: 74LCX138BQX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74LCX138BQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74LCX138BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74LCX138BQX
Logic - Signal Switches, Multiplexers, Decoders 74LCX138BQX
IC DECODER/DEMUX 1X3:8 16DQFN

IC DECODER/DEMUX 1X3:8 16DQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LCX138BQXFSCT-ND 1008888-74LCX138BQX 743-74LCX138BQX 74LCX138BQX
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LCX138BQX SMD 3.6V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 16-WFQFN 16-DQFN (2.5x3.5) Tape and Reel
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898446 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HCT139PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers