onsemi Buffers, Drivers, Receivers, Transceivers 74LCX126SJ

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LCX126SJ-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LCX126SJ-ND
Buffers, Drivers, Receivers, Transceivers 74LCX126SJ-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX126SJ - 111470-74LCX126SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX126SJ
111470-74LCX126SJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX126SJ 111470-74LCX126SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111470-74LCX126SJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111470-74LCX126SJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LCX126SJ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LCX126SJ
IC BUFFER NON-INVERT 3.6V 14SOP

IC BUFFER NON-INVERT 3.6V 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LCX126SJ-ND 111470-74LCX126SJ 74LCX126SJ
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX126SJ Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data