BUFFER, QUAD, TRI-STATE, TSSOP-14; Logic Family / Base Number:74LCX126; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; LogicRoHS Compliant: Yes
Buffers & Line Drivers LV Quad Buffer 5V Tolerant I/O
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 31Y6402 | 74LCX126MTCX |
| Product Name | Buffer, Quad, Tri-State, Tssop-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |