Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007003-74LCX125SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
Quantity per package: 2k pcs
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOP
IC BUFFER NON-INVERT 3.6V 14SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 007003-74LCX125SJX | 74LCX125SJXTR-ND | 74LCX125SJX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125SJX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |