BUFFER, QUAD, TRI-STATE, NSOIC-14; Logic Family / Base Number:74LCX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; LogicRoHS Compliant: Yes
Buffers & Line Drivers Low Voltage Quad Buffer w/ 5V Tol IO
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 31Y6400 | 74LCX125MX |
| Product Name | Buffer, Quad, Tri-State, Nsoic-14; Logic Family / Base Number Onsemi | Buffers & Line Drivers |