The 74LCX125 is a low voltage quad buffer featuring 5V tolerant inputs and outputs, designed for operation within a supply voltage range of 2.3V to 3.6V. It offers a maximum propagation delay of 6.0ns at 3.3V and a maximum supply current of 10µA. The device incorporates proprietary noise and EMI reduction circuitry, enhancing performance in sensitive applications. It supports live insertion and withdrawal, with output drive capabilities of ±24mA at 3.0V. The 74LCX125 is available in multiple package types, including a leadless DQFN package, and is compliant with RoHS standards. The inputs can tolerate voltages up to 7V, allowing compatibility between 5V and 3V systems.
Buffers & Line Drivers Low Voltage Quad Buffer w/ 5V Tol IO
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R - Tape and Reel
IC, 74LCX, SMD; Logic Family / Base Number:74LCX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 74LCX125MTCX | 74LCX125MTCX | 59M6042 |
| Product Name | Buffers & Line Drivers | Others | Ic, 74Lcx, Smd; Logic Family / Base Number Onsemi |