Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Element Bit per Element Output
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076310-74LCX125M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
IC BUF NON-INVERT 3.6V 14SOIC
DigiKey | Nova Technology(HK) Co.,Ltd | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
Product Number | 74LCX125M-ND | 74LCX125M | 076310-74LCX125M | 74LCX125M |
Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125M | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |