BUFFER, QUAD, TRI-STATE, DQFN-14; Logic Family / Base Number:74LCX125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DQFN; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31Y6399 |
| Product Name | Buffer, Quad, Tri-State, Dqfn-14; Logic Family / Base Number Onsemi |