Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DQFN (3x2.5)
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DQFN (3x2.5)
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-DQFN (3x2.5)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127800-74LCX125BQX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DQFN (3x2.5)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC125ABQ; 74LVC125ABQ-Q100; 74LVC125ABQ-Q100X;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC BUF NON-INVERT 3.6V 14DQFN
IC,BUFFER/DRIVER,SIN
IC BUF NON-INVERT 3.6V 14DQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 74LCX125BQXCT-ND | 127800-74LCX125BQX | 74LCX125BQX | 60J9502 | 74LCX125BQX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX125BQX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,single,4-Bit,lcx/lvc-Cmos,llcc,14Pin,plastic Rohs Compliant Onsemi | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |