onsemi SOIC Logic IC 74LCX11SJ

Description
IC GATE AND 3CH 3-INP 14-SOIC Product overview: 74LCX11SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 3CH 3-INP 14-SOIC Product overview: 74LCX11SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Logic IC - 705-74LCX11SJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-74LCX11SJ
SOIC Logic IC 705-74LCX11SJ
IC GATE AND 3CH 3-INP 14-SOIC Product overview: 74LCX11SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11SJ can be used for catalog matching and distributor lookup.

IC GATE AND 3CH 3-INP 14-SOIC Product overview: 74LCX11SJ from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LCX11SJ - 105144-74LCX11SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX11SJ
105144-74LCX11SJ
Logic - Logic - Gates and Inverters - 74LCX11SJ 105144-74LCX11SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 105144-74LCX11SJ Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 105144-74LCX11SJ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
 - 74LCX11SJ - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LCX11SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX11SJ
Logic - Gates and Inverters 74LCX11SJ
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - 74LCX11SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX11SJ
Gates and Inverters 74LCX11SJ
AND Gate IC 3 Channel 14-SOP

AND Gate IC 3 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LCX11SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX11SJ
Gates and Inverters 74LCX11SJ
AND Gate IC 3 Channel 14-SOP

AND Gate IC 3 Channel 14-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX11SJ 105144-74LCX11SJ 74LCX11SJ 74LCX11SJ 74LCX11SJ
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - 74LCX11SJ Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Inputs 3 3 3
Propagation Delay 6 ns 6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Tube/Rail SOP; Other; 14-SOP SOP; Other; SOP14 SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 705-4023A/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
4 suppliers