AND Gate IC 3 Channel 14-SOIC
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109429-74LCX11MX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE AND 3CH 3-INP 14SOIC Product overview: 74LCX11MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11MX can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
TRIPLE AND GATE, 3I/P, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LCX11; Logic IC Family:74LCX; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC GATE AND 3CH 3-INP 14SOIC
AND Gate IC 3 Channel 14-SOIC
Logic Gates Trp 3-Input AND Gate
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX11MXTR-ND | 74LCX11MX | 109429-74LCX11MX | 705-74LCX11MX | 74LCX11MX | 74LCX11MX | 78K6285 | 74LCX11MX | 74LCX11MX | 74LCX11MX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX11MX | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Triple And Gate, 3I/p, Soic-14, Full Reel; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND | AND; AND Gate | ||
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 6 ns | 6 ns | 6 ns | 6 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |