AND Gate IC 3 Channel 14-TSSOP
AND Gate IC 3 Channel 14-TSSOP
AND Gate IC 3 Channel 14-TSSOP
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
3-Input AND Gate IC, CMOS, 3.6V, TSSOP, Gold Plating Product overview: 74LCX11MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007000-74LCX11MTCX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC GATE AND 3CH 3-INP 14TSSOP
TRIPLE AND GATE, 3I/P, TSSOP-14; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:-; Family Type:74LCXRoHS Compliant: Yes
AND GATE, 3 I/P, -40 TO 85DEG C; Logic Family / Base Number:74LCX11; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
AND Gate IC 3 Channel 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
Logic Gates Trp 3-Input AND Gate
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX11MTCXCT-ND | 74LCX11MTCX | 705-74LCX11MTCX | 007000-74LCX11MTCX | 74LCX11MTCX | 46P9671 | 07AH5331 | 74LCX11MTCX | 74LCX11MTCX | 74LCX11MTCX | 74LCX11MTCX |
| Product Name | Gates and Inverters | 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74LCX11MTCX | Gates and Inverters | Triple And Gate, 3I/p, Tssop-14; No. Of Inputs Onsemi | And Gate, 3 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND | AND; AND GATE | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND; AND Gate | AND | NOT; AND | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 6 ns | 6 ns | 6 ns | 6 ns | |||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |