Triple 3-Input AND Gate IC, CMOS, TSSOP, 3.6V Product overview: 74LCX11MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11MTC can be used for catalog matching and distributor lookup.
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
AND Gate IC 3 Channel 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
AND Gate IC 3 Channel 14-TSSOP
AND Gate IC 3 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX11MTC | 74LCX11MTC | 74LCX11MTC-ND | 74LCX11MTC | 74LCX11MTC |
| Product Name | 3.6V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; AND GATE | AND | AND | AND | AND; AND Gate |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |
| Inputs | 3 | 3 | 3 | ||
| Propagation Delay | 6 ns | 6 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |