AND Gate IC 3 Channel 14-SOIC
Triple 3-Input CMOS AND Gate, SOIC, 3.6V Product overview: 74LCX11M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX11M can be used for catalog matching and distributor lookup.
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
IC GATE AND 3CH 3-INP 14SOIC
IC,LOGIC GATE,3 3-INPUT AND,LCX/LVC-CMOS,SOP
IC GATE AND 3CH 3-INP 14SOIC
AND Gate IC 3 Channel 14-SOIC
Logic Gates Trp 3-Input AND Gate
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX11M-ND | 705-74LCX11M | 74LCX11M | 74LCX11M | 83C5013 | 74LCX11M | 74LCX11M | 74LCX11M |
| Product Name | Gates and Inverters | 3.6V SOIC Logic IC | Logic - Gates and Inverters | Ic,logic Gate,3 3-Input And,lcx/lvc-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND; AND GATE | AND | NOT; AND | AND | AND; AND Gate | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V | |||
| Inputs | 3 | 3 | 3 | |||||
| Propagation Delay | 6 ns | 12 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |