Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
Low Voltage Triple 3-Input AND Gate with 5V Tolerant Inputs
AND Gate IC 3 Channel 14-DQFN (3x2.5)
AND Gate IC 3 Channel 14-DQFN (3x2.5)
AND Gate IC 3 Channel 14-DQFN (3x2.5)
AND Gate IC 3 Channel 14-DQFN (3x2.5)
AND Gate IC 3 Channel 14-DQFN (3x2.5)
AND GATE, 3 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:DQFN-EP; Product Range:74LCX11; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE AND 3CH 3-INP 14DQFN
IC GATE AND 3CH 3-INP 14DQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX11BQX | 74LCX11BQXCT-ND | 74LCX11BQX | 64K1875 | 74LCX11BQX | 74LCX11BQX |
| Product Name | Gates and Inverters | Gates and Inverters | And Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | AND | NOT; AND | |
| IC Package Type | Other; QFN-14 | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | Other; DQFN-EP | ||
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 6 ns |