onsemi Dual 150MHz 3.6V Logic IC 74LCX112SJX

Description
Dual J-K Flip-Flop, 150MHz, 3.6V, SOP, Neg Edge Product overview: 74LCX112SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LCX112SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, 150MHz, 3.6V, SOP, Neg Edge Product overview: 74LCX112SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LCX112SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 3.6V Logic IC
706-74LCX112SJX
Dual 150MHz 3.6V Logic IC 706-74LCX112SJX
Dual J-K Flip-Flop, 150MHz, 3.6V, SOP, Neg Edge Product overview: 74LCX112SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LCX112SJX can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 150MHz, 3.6V, SOP, Neg Edge Product overview: 74LCX112SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 150MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74LCX112SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74LCX112SJX
Product Name Dual 150MHz 3.6V Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC14BQ-Q100,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers