NAND Gate IC 3 Channel 14-SOP
IC GATE NAND 3CH 3-INP 14SOP
NAND Gate IC 3 Channel 14-SOP
IC GATE NAND 3CH 3-INP 14SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX10SJX-ND | 74LCX10SJX | 74LCX10SJX | 74LCX10SJX |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 2.3V ~ 3.6V | 3.6V | 3.6V; 2.3V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Inputs | 3 | 3 | ||
| Propagation Delay | 4.9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |