NAND Gate, LVC/LCX/Z Series, 3-Func, 3-Input, CMOS, PDSO14
NAND Gate IC 3 Channel 14-TSSOP
3-Input NAND Gate IC, 3 Circuits, CMOS, 3.6V, TSSOP Product overview: 74LCX10MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX10MTC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1132331-74LCX10MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX10
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4.9ns at 3.3V, 50pF
NAND Gate IC 3 Channel 14-TSSOP
NAND Gate IC 3 Channel 14-TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX10MTC | 74LCX10MTC-ND | 705-74LCX10MTC | 1132331-74LCX10MTC | 74LCX10MTC | 74LCX10MTC | 74LCX10MTC |
| Product Name | Gates and Inverters | 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74LCX10MTC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.3V ~ 3.6V | 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | |
| Inputs | 3 | 3 | 3 | 3 |