AND Gate IC 4 Channel 14-SOP
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006997-74LCX08SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC GATE AND 4CH 2-INP 14SOP Product overview: 74LCX08SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08SJX can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SOP
AND Gate IC 4 Channel 14-SOP
AND Gate IC 4 Channel 14-SOP
IC GATE AND 4CH 2-INP 14SOP
Logic Gates Qd 2-Input AND Gate
Logic Gates Qd 2-Input AND Gate
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX08SJXTR-ND | 74LCX08SJX | 006997-74LCX08SJX | 705-74LCX08SJX | 74LCX08SJX | 74LCX08SJX | 74LCX08SJX | 74LCX08SJX | 598-74LCX08SJX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX08SJX | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Logic Gates Qd 2-Input AND Gate | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 2.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |