AND Gate IC 4 Channel 14-SOP
Low Voltage Quad 2-Input AND Gate, CMOS, SOIC Product overview: 74LCX08SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08SJ can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1132330-74LCX08SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX08
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5.5ns at 3.3V, 50pF
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SOP
AND Gate IC 4 Channel 14-SOP
AND Gate IC 4 Channel 14-SOP
IC GATE AND 4CH 2-INP 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX08SJ-ND | 705-74LCX08SJ | 1132330-74LCX08SJ | 74LCX08SJ | 74LCX08SJ | 74LCX08SJ | 74LCX08SJ |
| Product Name | Gates and Inverters | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - 74LCX08SJ | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |