Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006996-74LCX08MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: 74LCX08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): TC74LCX08FN(ELP,YM; TC74LCX08FN(M); TC74LCX08FN(ELP,M); TC74LCX08FN;
Introduction Date: February 10, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND Product overview: 74LCX08MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08MX can be used for catalog matching and distributor lookup.
LOGIC AND GATE, QUAD, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
AND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74LCX08; Logic Type:AND Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Logic Gates Qd 2-Input AND Gate
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006996-74LCX08MX | 74LCX08MXCT-ND | 705-74LCX08MX | 38C7829 | 31Y6398 | 74LCX08MX | 74LCX08MX | 74LCX08MX | 598-74LCX08MX | 74LCX08MX | 74LCX08MX |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX08MX | Gates and Inverters | Logic IC | Logic And Gate, Quad, Soic-14, Full Reel; Logic Function Onsemi | And Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | IC Gate V AND PLASTIC, SOIC-14 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | IC GATE AND 4CH 2-INP 14-SOIC | Gates and Inverters | Logic Gates |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND; AND Gate | AND | AND | NOT; AND | AND | AND; AND Gate | ||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 2.5V | 3.6V; 2V ~ 3.6V | ||||
| Logic Family | CMOS | CMOS; CMOS | |||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns |