Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002357-74LCX08MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: 74LCX08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): TC74LCX08FT(ELK,M); TC74LCX08FT(EL,M); TC74LCX08FT(EL); TC74LCX08FT(EKJ);
Introduction Date: February 10, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Logic Gates Qd 2-Input AND Gate Product overview: 74LCX08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08MTCX can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:24mARoHS Compliant: Yes
IC, SM, LOGIC, 74LCX, AND GATE; Logic Family / Base Number:74LCX08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 002357-74LCX08MTCX | 705-74LCX08MTCX | 74LCX08MTCXTR-ND | 74LCX08MTCX | 74LCX08MTCX | 74LCX08MTCX | 74LCX08MTCX | 74LCX08MTCX | 78K6284 | 74T0809 |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX08MTCX | Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Quad And Gate, 2I/p, Tssop-14; Logic Function Onsemi | Ic, Sm, Logic, 74Lcx, And Gate; Logic Family / Base Number Onsemi |
| Gate Type | NOT; AND; AND Gate | AND; AND | AND | AND | NOT; AND | AND; AND Gate | AND; AND Gate | AND; AND | ||
| Supply Voltage | 2 V ~ 3.6 V | 2.5 V, 3.3 V | 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | ||
| Logic Family | CMOS | LCX | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns |