The Quad 2-Input AND Gate (part number 78K6283) from ON Semiconductor features four independent AND gates in a TSSOP-14 package. It operates with a supply voltage range of 2.3V to 3.6V and is designed to tolerate input voltages up to 7V, making it suitable for interfacing 5V systems with 3V systems. The device offers a maximum propagation delay of 5.5ns at 3.3V and can drive outputs up to ±24mA. It incorporates proprietary noise and EMI reduction circuitry, enhancing performance in sensitive applications. The product is compliant with RoHS standards and exhibits robust ESD performance, with ratings exceeding 2000V for the human body model. This component is ideal for applications requiring low power dissipation and high-speed operation.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076307-74LCX08MTC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350
AND Gate IC 4 Channel 14-TSSOP
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input AND Gate, CMOS, 3.6V, TSSOP, 6.2ns Product overview: 74LCX08MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX08MTC can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates Qd 2-Input AND Gate
AND Gate IC 4 Channel 14-TSSOP
QUAD AND GATE, 2I/P, TSSOP-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX08; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:24mARoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076307-74LCX08MTC | 74LCX08MTC-ND | 74LCX08MTC | 705-74LCX08MTC | 74LCX08MTC | 74LCX08MTC | 74LCX08MTC | 78K6283 |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX08MTC | Gates and Inverters | Quad 3.6V TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Quad And Gate, 2I/p, Tssop-14; Logic Function Onsemi | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND; AND GATE | AND | AND; AND Gate | ||
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V | 3.6V; 2V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | 6.2 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |