Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006993-74LCX07MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
LV HEX BUFFER WITH O/D ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 006993-74LCX07MTCX | 74LCX07MTCXDKR-ND | 74LCX07MTCX | 74LCX07MTCX | 26AC8679 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX07MTCX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Lv Hex Buffer With O/d Rohs Compliant Onsemi |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |