IC, SM, LOGIC, 74LCX, BUFFER; Logic Family / Base Number:74LCX07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LCX; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 87X9893 |
| Product Name | Ic, Sm, Logic, 74Lcx, Buffer; Logic Family / Base Number Onsemi |